USB Sync/Charge Coiled Cable with Lightning Connector (M/M), Black, 4 ft.

The M100-004COIL-BK USB Sync/Charge Coiled Cable connects your latest-generation iPhone, iPad or iPod to the USB-A port on your USB charger, laptop or desktop computer, so you can charge your Apple device and transfer data at the same time. The cable features a reversible Lightning™ plug that connects to your Apple device in either direction, ensuring a fast, fumble-free connection.

The M100-004COIL-BK is MFi-certified for use with iPhone, iPad and iPod devices. It’s compatible with iPhone 5, 5c, 5s, 6, 6 Plus, 6s, 6s Plus, iPad (4th generation), iPad mini, mini 2, mini 3, mini 4, iPad Air®, Air 2, iPod touch® (5th generation), iPod touch (6th generation) and iPod nano® (7th generation).

The specially coiled cable takes up much less space than a regular four-foot cable. It also resists tangles and knots, making it convenient to store in your car or carry in your purse, backpack or laptop bag. Nickel-plated connectors ensure excellent conductivity, improving performance.

Manufacturer Part Number
M100-004COIL-BK
EAN/UPC
0037332192110,037332192110
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT:

Cable Length (ft.): 4
Cable Length (in.): 48

PHYSICAL:

Color: Black

CONNECTIONS:

Connector A: USB A (MALE)
Connector B: LIGHTNING (MALE)

WARRANTY:

Product Warranty Period (Worldwide): 2-year limited warranty