No more carrying around separate adapters for various monitors, projectors and televisions. The P136-06N-HDV-4K DisplayPort 1.2 to VGA/DVI/HDMI All-in-One Converter Adapter connects your laptop or tablet’s DisplayPort to a VGA, DVI or HDMI display. The simple all-in-one solution for displaying content on a larger screen, the P136-06N-HDV-4K is ideal for trade shows, classrooms, lecture halls and other presentations.The all-in-one unit contains separate female DVI, HD15 and HDMI ports. It supports video resolutions up to 1920 x 1080 (DVI); 1920 x 1200, including 1080p (HD15); and 3840 x 2160 (HDMI). It also supports 36-bit Deep Color (12 bits per channel). The passive adapter requires the connected computer to have a DP++ (DisplayPort++) port.The P136-06N-HDV-4K is compatible with laptops, tablets and other devices equipped with a female DisplayPort. It’s completely plug-and-play with no software, drivers or external power supply needed. With its small size and built-in cable, the P136-06N-HDV-4K is perfect for stowing in your laptop bag and carrying to school, the office or the latest trade show.
Note:
CONNECTIONS:
Connector A: DISPLAYPORT (MALE)
Connector B: DVI-D DUAL-LINK (FEMALE) (WIRED TO DVI-D SINGLE-LINK)
Connector C: HD15 (FEMALE)
Connector D: HDMI (FEMALE))
Product Warranty Period (Worldwide): 1-year limited warranty