The Privacy Filter for ThinkPad Yoga 14 utilizes the patented 3M microlouver privacy technology to prevent onlookers from viewing confidential information on your screen. Visual privacy is a key concern in today’s high technological environment and our privacy filters are designed to block the vision of wandering eyes providing a full 120 degree security. It also act as a screen protector and guards your screen from scratches and smears. Unlike other generic filters in the market place, the Lenovo Privacy Filter is made specific for Lenovo products with unique cutouts specific to the ThinkPad Yoga making it the only product in the market place suitable for this unit.
Note:
General Lenovo Privacy Filter for ThinkPad Yoga 260 (P20) from 3M
Part number: 4XJ0L01578
Ship Group: 1 Privacy Filter Installation Instructions Adhesive Attachment Strips
Depth Metric: 0.3
Depth: 0.3mm
Depth Metric Units: mm
Depth (US): 0.03 in
Height Metric: 299
Height: 299mm
Height Metric Units: mm
Height (US): 11.8in
Weight US: 0.06
Weight US Units: lbs
Weight Metric: 0.03
Weight Metric Units: Kg
Width Metric: 192
Width: 192mm
Width Metric Units: mm
Width (US): 7.6in
Warranty Period: One Year