Xeon Hexa-core X5675 3.06GHz Server Processor Upgrade

The Intel® Xeon® processor 5600 series automatically regulates power consumption and intelligently adjusts server performance according to application demand, maximizing both energy cost savings and performance. Based on new 32nm Intel® microarchitecture, the Intel Xeon processor 5600 series reduces energy cost over single-core servers by automatically shifting the CPU and memory into the lowest available power state, while intelligently adjusting performance to application needs.

Manufacturer Part Number
641468-001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Launch Date: Q1'11
Processor Number: X5675
Intel® Smart Cache: 12 MB
Intel® QPI Speed: 6.4 GT/s
# of QPI Links: 2
Instruction Set: 64-bit
Instruction Set Extensions: SSE4.2
Embedded Options Available: No
Lithography: 32 nm
VID Voltage Range: 0.750V-1.350V

Performance
# of Cores: 6
# of Threads: 12
Processor Base Frequency: 3.06 GHz
Max Turbo Frequency: 3.46 GHz
TDP: 95 W

Memory Specifications
Max Memory Size (dependent on memory type): 288 GB
Memory Types: DDR3-800/1066/1333
# of Memory Channels: 3
Max Memory Bandwidth: 32 GB/s
Physical Address Extensions: 40-bit
ECC Memory Supported : Yes

Package Specifications
Max CPU Configuration: 2
TCASE: 81.3°C
Package Size: 42.5mm X 45mm
Sockets Supported: FCLGA1.366
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Turbo Boost Technology : 1.0
Intel® Hyper-Threading Technology : Yes
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® 64 : Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Intel® Demand Based Switching: Yes
Thermal Monitoring Technologies: No

Intel® Data Protection Technology
AES New Instructions: Yes

Intel® Platform Protection Technology
Trusted Execution Technology : Yes
Execute Disable Bit : Yes

‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.