Locking steel cart provides AC charging, secure storage, cord management and mobility for up to 32 Chromebooks and laptops. For education, office, commercial, retail, industrial and healthcare environments.
Note:
OUTPUT
Charging Ports / Amps: (32) 12A
Shipping Dimensions (hwd / in.): 45.08 x 22.83 x 33.66
Shipping Weight (lbs.): 157.04
Unit Dimensions (hwd / in.): 42.3 x 34.8 x 21.6 (with handle installed)
Unit Weight (lbs.): 130.67
Color: Black
Certifications: Tested to EIA-310-E, UL60950, FCC & IEC Class B
NOM (Mexico): Tested to NOM (Mexico)
Approvals: RoHS
Product Warranty Period (Worldwide): 2-year limited warranty