2.5" SATA III SSD

SSD420K/420I (MLC)

Featuring the latest SATA III 6Gb/s interface and a powerful controller, Transcend SSD420K/SSD420I are the ideal high-speed, lightweight and shockproof replacement for traditional rotating hard drives. With built-in Intelligent Power Shield (IPS), Transcend SSD420K provides extra protection to data integrity against sudden power failure or blackouts, whereas SSD420I has wider operating temperature allowing perfect functionality and reliability in extreme temperatures.

Manufacturer Part Number
TS64GSSD420K
EAN/UPC
0760557834717,760557834717
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface (connector): SATA III 6Gb/s
Form Factor: 2.5"
Flash Type: MLC
Capacity(GB): SSD420K: 32GB / 64GB / 128GB / 256GB / 512GB / 1TB
SSD420I: 64GB / 128GB / 256GB
Max. R/W Performance(MB/s)
(Vary by density): Read: 560MB/s
Write: 320MB/s
Op. Voltage(V): 5V±5%
Power Consumption(W): 3.46W (Active), 0.3W (Idle)
Op. Temp.(℃): SSD420K: 0℃~70℃
SSD420I: -40℃~85℃
Storage Temp.(℃): -40℃~85℃
Humidity(%): 0%~95%
Shock(G): 1500 G, 0.5ms
Vibration(Hz/G): 5.0G (Peak-to-Peak), 5Hz to 800Hz (Frequency)
Dimensions(mm): SSD420K: 100mm × 69.85mm × 6.8mm (3.93" x 2.75" x 0.26")
SSD420I: 99.8mm × 69.8mm × 7.0mm (3.93" x 2.75" x 0.28")
Weight(g): SSD420K: Max 63g
SSD420I: Max 95g
MTBF(hours): 1,500,000 hours
Warranty: Three-year Limited Warranty *(The 3-year warranty does not apply when SSD Scope's wear-out indicator shows 0% within 3 years)