DT524S-MD All-in-One Computer

The DT524S-MD integrates a 24" LCD display with an energy-efficient Intel Core i platform in one slim, mountable, anti-microbial enclosure; provides point-of-care solutions for health professionals to monitor, record and retrieve patient information and other point of care applications.

Manufacturer Part Number
524S3-7P6W-373
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYSTEM

CPU

Intel® Core i3, i5 or i7

RAM

4GB to 8GB

Storage

64GB to 256GB flash or 320GB HDD

Operating System

Microsoft® Windows® Embedded Standard 7, Windows® 7 Professional

Display

DT519S-MD: 19" TFT-LCD DT522S-MD: 22" TFT-LCD DT524S-MD: 24" TFT-LCD

Display Resolution

DT519S-MD: 1280 x 1024 DT522S-MD: 1920 x 1080 DT524S-MD: 1920 x 1080

Touch Screen

IR touch for DT519S-MD and capacitive touch for DT522S-MD, DT524S-MD (optional)

Network Interface

Ethernet 10/ 100/ 1000 MB Base-T LAN; 802.11a/b/g/n WLAN (optional)

Trusted Platform Module

Yes, TPM 1.2

Control Buttons

5 side buttons: power and programmable buttons

Speaker

Built-in speaker

I/O PORTS

USB 2.0 Port

4

COM Port

2

Microphone-in

1

Audio-out

1

Ethernet

RJ45 connector for Ethernet x 1

DC-in

1

MECHANICAL AND ENVIRONMENTAL

Fan/Fanless

Fan

AC/DC Adapter

Input 100-240VAC; Output 19V, 6.31A

Enclosure

ABS + PC plastics, anti-microbial plastics

Base or Pedestal

Detachable aluminum construction; VESA- compliant mounting

Dimensions (H x W x D)(with base stand)

DT519S-MD: 16.3 x 16.5 x 6.7 in/ 415 x 420 x 171 mm mm DT522S-MD: 15.8 x 20.8 x 6.7 in/ 402 x 528 x 171 mm DT524S-MD: 14.6 x 22.9 x 6.7 in/ 370 x 583 x 171 mm

Dimensions (H x W x D)(without base stand)

DT519S-MD: 13.7 x 16.5 x 2.8 in/ 346 x 420 x 70 mm DT522S-MD: 12.6 x 20.8 x 2.8 in/ 319 x 528 x 70 mm DT524S-MD: 13.8 x 22.9 x 2.8 in/ 350 x 583 x 70 mm

weight(with base stand)

DT519S-MD: 17.8 lbs/ 8.1 kg DT522S-MD: 22.1 lbs/ 10.2 kg DT524S-MD: 26.8 lbs/ 12.3 kg

Weight(without base stand)

DT519S-MD: 13.4 lbs/ 6.1 kg DT522S-MD: 18.1 lbs/ 8.2 kg DT524S-MD: 22.8 lbs/ 10.3 kg

Safety & EMI Certifications

DT519S-MD: UL60601-1, IEC60601-1, FCC PART 18 Class B, CE EN60601-1-2, C-Tick CISPR 11, RoHS compliant DT522S-MD: UL60601-1, IEC60601-1, FCC PART 18 Class B, CE EN60601-1-2, C-Tick CISPR 11, RoHS compliant DT524S-MD: UL60601-1, FCC Class B, RoHS compliant

Temperature

Operation: 5°C – 35°C; Storage: -20°C – 60°C

Humidity

0% – 90% non-condensing