
The VPL-FHZ57 is Sony's next generation of the very succesful Z-Phosphor projector illumination technology. With a brightness of 5000 lumens and 10,000 to 1 contrast ratio the VPL-Z57 offers high perfomace in demanding applications. The VPL-Z57 employs Sony's latest in image processing technology ensuring outstanding image quality . With Z-phosphor technology and a self cleaning filter the VPL-Z57 offers peace of mind , need no maintenance for 20,000 hours. The VPl-FH570 comes with a powered zoom lens and with 4 other option lenses to cover a wide range of installation needs. The VPL-Z57 also has a large lens shift range ensuring installations go smoothly. The VPL-Z60 has a full set of input connections including HDMI, DVI and analog RGB with both an analog and digital monitor out. THe VPl-Z57 also has a standard HDBaseT input for simple one cable connection.
Note:
Optical Specifications Detail:
Image Device: 3 LCD
Color Light Output: 4100 lumens (light output mode : high), 3000 lumens (standard)
Light Output: 4100 lumens (light output mode : high), 3000 lumens (standard)
Contrast Ratio: 10,000:1
Projection Lens: Approx. 1.6x Powered zoom / Powered focus
Throw Ratio: 1.39 to 2.31
Screen Coverage: 60 to 600"
Input/Output Specifications Detail:
Analog RGB/Component In: 15 pin HD
Digital In: HDMI and DVI
Network: RJ 45 and HDBaseT
Monitor Out: 15 Pin HD and DVI
Remote Control: RS232C and IR
Electrical Specifications Detail:
Native Resolution: 1920 by 1200
Color System: NTSC3.58, PAL, SECAM, NTSC4.43, PAL-M, PAL-N, PAL60
Acceptable Computer Signals: Maximum display resolution : 1920 x 1200 dots
General Specifications Detail:
Dimensions (W x H x D): 18 1/8 x 6 3/5 x 20 3/8 in
Weight: 16 Kg
Power Requirements: 100 - 240 V
Power Consumption: 308 W
Fan Noise: 32db