The DS-96000NI-F24(/H)(/I) series N VR ( Network V ideo R ecorder ) is a new generation recorder developed by Hikvision independently. C ombined with multiple advanced technologies, such as audio and video decoding technology, embedded system technology, storage technology, network technology and intelligent technolog y, it can both work alone as a recorder and cooperate with other device to build a comprehensive surveillance system. The DS - 96 000 N I - F 24 (/H) (/I) series NVR can be widely applied in the areas of finance, public security, military, communication, transportation, education , etc
Note:
IP video input: | 256-ch
Two-way audio input: | 1-ch, RCA (2.0 Vp-p, 1kΩ)
Network
Incoming bandwidth: | 640Mbps or 400Mbps(when RAID is enabled)
Outgoing bandwidth: | 400Mbps
Remote connection: | 256
Video/Audio Output
LCD output (Optional): | 7" LCD touch screen
HDMI Output: | 14-ch
HDMI 1 supports 64-window division, HDMI 2 supports 16-window division. HDMI 3-14 are for display on video wall.
LCD/HDMI/VGA output resolution: | 1920 × 1080P /60Hz, 1600 × 1200 /60Hz, 1280 × 1024 /60Hz,
1280 × 720 /60Hz, 1024 × 768 /60Hz
Recording Resolution: | 8MP/6MP/5MP/3MP/1080p/UXGA/720p/VGA/4CIF/DCIF/2CIF/CIF/QCIF
Audio Output: | 1-ch, RCA (2.0Vp-p, 1KΩ)
VGA Output: | 1-ch
Decoding
Live view / Playback: | 8MP/6MP/5MP/3MP/1080p/UXGA/720p/VGA/4CIF/DCIF/2CIF/CIF/QCIF
Capability: | 44-ch@1080P
Hard Disk
SATA: | 24 SATA interfaces for 24 HDDs
miniSAS (Optional): | 1 miniSAS interface
Capacity: | Up to 6TB capacity for each HDD
Disk array
Array type: | RAID0, RAID1, RAID5, RAID10
External Interface
Optic fiber interface: | 4 1000 Mbps optic fiber interfaces
Network Interface: | 4 RJ-45 10 /100 /1000 Mbps self-adaptive Ethernet interfaces
Serial Interface: | RS-232, RS-485, Keyboard
USB Interface: | Front panel: 1 × USB 2.0
Rear panel: 2 × USB 3.0
Alarm In: | 16-ch
Alarm Out: | 8-ch
General
Power Supply: | 100 ~ 240 VAC, 6.3 A, 50 ~ 60 Hz
Consumption(without hard disk and POE): | ≤ 100 W
Working Temperature: | -10 ºC ~ +55 ºC (+14 ºF~ + 131 ºF)
Working Humidity: | 10 % ~ 90 %
Chassis: | 19-inch rack-mounted 4U chassis
Dimensions: | 447 × 528 ×172mm (17.6" ×20.8"×6.8")
Weight(without HDD): | ≤ 28.10 Kg (61.9 lb)