3MP IR Cube Network Camera

Manufacturer Part Number
DS-2CD2432F-IW 2.8MM
EAN/UPC
0816783016769,816783016769,6954273603595
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Image Sensor:: |: 1/3" Progressive Scan CMOS
Min. Illumination:: |: 0.07Lux @(F1.2,AGC ON) ,0 Lux with IR
Shutter time:: |: 1/3 s to 1/100,000 s
Lens:: |: 4mm@ F2.0 (2.8mm, 6mm optional)
2048 × 1536: 
Angle of view: 86°(4mm), 70°(4mm), 43.3°(6mm)
1920 × 1080:
Angle of view: 98.5°(4mm), 79°(4mm), 49°(6mm)
Lens Mount:: |: M12
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: Digital WDR
Digital noise reduction:: |: 3D DNR

Compression Standard

Video Compression:: |: H.264/MJPEG
Video bit rate:: |: 32Kbps~12Mbps
Audio Compression:: |: G.711/G.722.1/G.726/MP2L2
Dual Stream:: |: Yes

Image

Max. Image Resolution:: |: 2048×1536
Frame Rate:: |: 50Hz: 20fps (2048 × 1536), 25fps (1920 × 1080), 25fps (1280 × 720)
60Hz: 20fps (2048 × 1536), 30fps (1920 × 1080), 30fps (1280 × 720)
Image Settings:: |: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC:: |: Yes, zone configurable
ROI:: |: Support

Network

Network Storage:: |: NAS (Support NFS,SMB/CIFS)
Alarm Trigger:: |: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:: |: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
Security:: |: User Authentication, Watermark, IP address filtering, anonymous access, flickerless, heartbeat, video mask
System Compatibility:: |: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI

Interface

Audio:: |: Internal Microphone and Speaker
Communication Interface:: |: 1 RJ45 10M / 100M Ethernet interface
On-board storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 128 GB
Reset Button:: |: Yes

Wi-Fi Specification (-W)

Wireless Standards:: |: IEEE802.11b, 802.11g, 802.11n
Frequency Range:: |: 2.4 GHz ~ 2.4835 GHz
Channel Bandwidth:: |: 20/40MHz Support
Modulation Mode:: |: 802.11b: CCK, QPSK, BPSK
802.11g/n: OFDM
Security:: |: 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK, WPS
Transmit Power:: |: 11b: 17±1.5dBm @ 11Mbps
11g: 14±1.5dBm @ 54Mbps
11n: 12.5±1.5dBm
Receive Sensitivity:: |: 11b: -90dBm @ 11Mbps (Typical)
11g: -75dBm @ 54Mpbs (Typical)
11n: -74dBm (Typical)
Transmission Rate:: |: 11b: 11Mbps
11g: 54Mbps
11n: up to 150Mbps
Wireless Range:: |: 50m(depend on environment)

General

Operating Conditions:: |: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: |: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: |: 5W MAX
IR Range:: |: 10 meters
PIR:: |: Angle of detection: 80°
Detection range: 10 meters
Dimensions:: |: 72.3×91.5×131.3(2.85”×3.60” ×5.17”)
Weight:: |: 400g(0.88lbs)