LCD Monitor With SmartControl Lite

Great LED images in vivid colors

Enjoy vivid LED pictures on this Philips display. Equipped with HDMI and SmartControl lite, it’s a great choice!

Vivid pictures every time

  • LED technology for vivid colors
  • SmartContrast for rich black details
  • 16:9 Full HD display for best viewing experience
  • Easy display performance tuning with SmartControl Lite

Experience multimedia

  • HDMI-ready for Full HD entertainment

Great choice

  • Compact design saves space
  • Mercury Free eco-friendly display
  • VESA mount allows for flexibility

Manufacturer Part Number
223V5LHSB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Picture/Display
• LCD panel type: TFT-LCD
• Backlight type: W-LED system
• Panel Size: 21.5 inch / 54.6 cm
• Effective viewing area: 476.64 (H) x 268.11 (V)
• Aspect ratio: 16:9
• Optimum resolution: 1920 x 1080 @ 60 Hz
• Response time (typical): 5 ms
• Brightness: 250 cd/m²
• SmartContrast: 10,000,000:1
• Contrast ratio (typical): 1000:1
• Pixel pitch: 0.248x 0.248 mm
• Viewing angle: 170º (H) / 160º (V), @ C/R > 10
• Display colors: 16.7 M
• Scanning Frequency: 30 -83 kHz (H) / 56 -76 Hz (V)
• sRGB

Connectivity
• Signal Input: HDMI (digital, HDCP), VGA (Analog )
• Sync Input: Separate Sync, Sync on Green
• Audio (In/Out): HDMI audio out

Convenience
• User convenience: Auto/Down, 4:3 Wide/Up, Brightness/Back, Menu/OK, Power On/Off
• OSD Languages: Brazil Portuguese, Czech, Dutch, English, Finnish, French, German, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Simplified Chinese, Spanish, Swedish, Turkish, Ukranian
• Other convenience: Kensington lock, VESA mount (100x100mm)
• Plug & Play Compatibility: DDC/CI, Mac OS X, sRGB, Windows 7, Windows 8

Stand
• Tilt: -5/20 degree

Power
• On mode: 15.85 W (typ.) (EnergyStar 6.0 test method)
• Standby mode: 0.5 W
• Off mode: 0.5 W
• Power LED indicator: Operation - White, Standby mode- White (blinking)
• Power supply: Built-in, 100-240VAC, 50-60Hz

Dimensions
• Product with stand (mm): 503 x 376 x 213 mm
• Product without stand (mm): 503 x 316 x 50 mm
• Packaging in mm (WxHxD): 555 x 414 x 107 mm

Weight
• Product with stand (kg): 2.61 kg
• Product without stand (kg): 2.35 kg
• Product with packaging (kg): 3.87 kg

Operating conditions
• Temperature range (operation): 0°C to 40°C °C
• Temperature range (storage): -20°C to 60°C °C
• Relative humidity: 20%-80 %
• Altitude: Operation: +12,000ft (3,658m), Nonoperation:
+40,000ft (12,192m)
• MTBF: 30,000 hour(s)

Sustainability
• Environmental and energy: EnergyStar 6.0, EPEAT
Silver, RoHS, Lead-free, Mercury Free
• Recyclable packaging material: 100 %

Compliance and standards
• Regulatory Approvals: BSMI, CE Mark, FCC Class B, GOST, PSB, SASO, SEMKO, TCO certified, TUV/ISO9241-307, cETLus, WEEE

Cabinet
• Color: Black
• Finish: Hairline (front bezel) / Texture (rear cover)