JTouch 65-inch Whiteboard with LightCast and Anti-glare

65-INCH ANTI-GLARE INTERACTIVE WHITEBOARD WITH WIRELESS DEVICE CONNECTIVITY AND MORE

The 65-inch InFocus JTouch Whiteboard with LightCast and anti-glare is a turn key digital whiteboard solution with wireless device connectivity and web browser built-in.

Its bright, colorful touchscreen display creates an interactive touch experience that engages audiences and encourages interaction without distracting reflections.

Manufacturer Part Number
INF6501CAGP
EAN/UPC
0797212984876,797212984876
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio: 16:9
Technology: LED edge-lit LCD
Resolution: 1080p(1920x1080)
Diagonal Size: 65"
Touchscreen: Edge-to-edge IR 6-point touch system with support for Windows 7/8 gestures (Mac gestures require download from infocus.com). Anti-glare glass protection for LCD surface.
Picture in Picture: Not Available
Refresh Rate: 120 Hz
Speakers: Integrated: Stereo 20W (2 x 10W)
Connections: HDMI x 4, VGA, component, composite, USB 3.0 x 4 (hub), USB 2.0, LAN, 3.5mm stereo audio in, RCA stereo audio in, RCA stereo audio out, RS232, USB Type-B port for touch screen control
Processor: N/A
Memory: N/A
Operating System: N/A
Product Weight: 110.2lbs. (50.1kg)
Product Dimensions HxWxD: 36.4 x 60.2 x 3.3in.
(925 x 1529 x 84mm)
Shipping Weight: 150lbs. (68.2kg)
Shipping Dimensions HxWxD: 40 x 68 x 9.5in.
(1016 x 1727 x 241mm)
Product Warranty: 2 Years