JTouch 65-Inch Whiteboard With LightCast

65-INCH INTERACTIVE WHITEBOARD WITH WIRELESS DEVICE CONNECTIVITY AND MORE

The 65-inch InFocus JTouch Whiteboard with LightCast is a turn key digital whiteboard solution with web browser and integrated wireless device connectivity.

Its bright, colorful touchscreen display creates an interactive touch experience that engages audiences and encourages interaction.

Manufacturer Part Number
INF6501CP
EAN/UPC
0797212984883,797212984883
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio 16:9
Technology LED edge-lit LCD
Resolution 1080p(1920x1080)
Diagonal Size 65"
Touchscreen Edge-to-edge IR 6-point touch system with support for Windows 7/8 gestures (Mac gestures require download from infocus.com).
Picture in Picture Not Available
Refresh Rate 120 Hz
Speakers Integrated: Stereo 20W (2 x 10W)
Connections HDMI x 4, VGA, component, composite, USB 3.0 x 4 (hub), USB 2.0, LAN, 3.5mm stereo audio in, RCA stereo audio in, RCA stereo audio out, RS232, USB Type-B port for touch screen control
Processor N/A
Memory N/A
Operating System N/A
Product Weight 110.2lbs. (50.1kg)
Product Dimensions HxWxD 36.4 x 60.2 x 3.3in.
(925 x 1529 x 84mm)
Shipping Weight 150lbs. (68.2kg)
Shipping Dimensions HxWxD 40 x 68 x 9.5in.
(1016 x 1727 x 241mm)
Product Warranty 2 Years