40-INCH INTERACTIVE WHITEBOARD AND DISPLAY WITH LIGHTCAST
Draw, write, and capture notes or share your device’s screen on DigiEasel’s bright, colorful 40” interactive touch display — all at an unbeatable low introductory price.
DigiEasel’s versatility helps you collaborate and prepares you to capture the next big idea, whenever or wherever it strikes.
Note:
Native Aspect Ratio: 16:9
Technology: LED Edge-Lit LCD
Resolution: 1080p(1920x1080)
Diagonal Size: 40"
Touchscreen: Projected capacitive 10-point touch
Picture in Picture: Not Available
Refresh Rate: 120 Hz
Speakers: Integrated stereo 10W x 2
Connections: HDMI x 4, VGA, composite, component, USB-A x 2 on panel, USB-A x 2 on bottom of panel for embedded software, RCA stereo in, 3.5mm stereo audio in, RCA stereo out, RS232, USB Type-B for touch screen control, RJ45
Processor: N/A
Memory: N/A
Operating System: N/A
Product Weight: 44lbs. (20.0kg)
Product Dimensions HxWxD: 38.3 x 28.1 x 4.5in. (973 x 714 x 114mm)
Shipping Weight: 56.4lbs. (25.6kg)
Shipping Dimensions HxWxD: 28.1 x 41.9 x 7.9in. (714 x 1064 x 201mm)
Product Warranty: 1 Year