EliteDisplay E202 20-inch Monitor (ENERGY STAR)

Get comfortable and be productive with the affordable, easy-to-deploy HP EliteDisplay E202 20-inch Monitor, an HD+ IPS display that is Certified for Windows 10 and includes excellent ergonomic adjustability and crisp, clear color presentation.

It’s all in the details.

Show and share projects around the room with 178-degree, wide-angle IPS technology. Keep your work front and center on the ample 20-inch diagonal screen and enjoy 1600 x 900 HD+ color and clarity for all of your content.

Find your comfort zone.

Settle into your most comfortable position with adjustable tilt and swivel settings and an impressive 150 mm height adjustment range. Use pivot rotation to customize portrait or landscape views.

Ports for every peripheral.

Connect to a range of PCs and devices with HDMI, DisplayPort, and VGA inputs. The integrated USB hub keeps everyday devices close at hand with USB connections at the display.

Featuring

A compact, efficient PC-and-monitor workspace.

  • Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Certified for Windows 10.

  • Connect the display to your PC or notebook and experience all Windows 10 has to offer.

Reduce power consumption and help lower costs.

  • Get an intelligent, energy-efficient design that is ENERGY STAR® certified, EPEAT® Gold registered, and meets TCO Certified Edge requirements with 85% Post-Consumer Recycled plastics.

Your monitor’s new best friend.

  • Design the screen for how you work with HP Display Assistant software.

Make it yours.

  • Customize a complete solution with HP accessories. Add audio with the HP Speaker Bar, use an HP Single Arm to take the display off the desk, or choose an HP USB Graphics Adapter for multi-monitor setups.

Backed by world-class support specialists.

  • Get three years of service and support, and extend your protection with optional HP Care Packs.

Manufacturer Part Number
M1F41AA#ABA
EAN/UPC
0889296442820,889296442820
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display specifications

Display size (diagonal)
50.8 cm (20")
Panel active area
17.43 x 9.81 in
Aspect ratio
16:9
Native resolution
1600 x 900 @ 60 Hz
Resolutions supported
1600 x 900
1440 x 900
1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
720 x 400
640 x 480
Pixel pitch
0.276 mm
Brightness
250 cd/m² 
Contrast ratio
1000:1 static
5000000:1 dynamic 
View angle
178° horizontal
178° vertical
Response time
7 ms gray to gray 
Product color
Black and white
Tilt and swivel angle
Tilt: -5 to +25°
Swivel: ±45°
Height: 150 mm
Pivot rotation: 90°
Display features
Anti-glare
In plane switching
Language selection
LED Backlights
On-screen controls
Pivot rotation
Plug and Play
User programmable
Physical security
Security lock-ready (lock is sold separately)

Connectivity
Input connector
1 VGA
1 HDMI (with HDCP support)
1 DisplayPort 1.2 (with HDCP support)
Ports
3 USB 2.0 (two downstream and one upstream) 

Dimensions and weight
Weight
10.67 lb (4.8 kg)
(With stand)
Product dimensions without stand (W x D x H)
18.86 x 1.95 x 11.68 in (47.90 x 4.95 x 29.68 cm)
(Without stand)
Product dimensions with stand (W x D x H)
18.86 x 7.44 x 18.42 in (47.9 x 18.9 x 49.33 cm)

Power and operating requirements
Power
Input voltage: 100 to 240 VAC
Power consumption
33 W (maximum)
22 W (typical)
0.5 W (standby)
Operating temperature range
41 to 95°F
(5 to 35°C)
Operating humidity range
20 to 80% RH
Energy efficiency
ENERGY STAR® certified
Environmental
Arsenic-free display glass
Mercury-free display backlights
Low halogen 

Certification and compliance
TCO Certified Edge
CEL Grade 1
Microsoft WHQL Certification (Windows 10, Windows 8.1 and Windows 7)
CE
CB
KC
KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
ISC
CCC
CEL
CECP
SEPA
VCCI
FCC
BSMI
Vietnam MEPS
Australian-New Zealand MEPS
WEEE
SmartWay Transport Partnership - NA only

What's included
Warranty
1 year parts and labour limited warranty
What's in the box
Monitor
AC power cord
USB cable
DisplayPort cable
VGA cable
CD (includes User Guide, warranty, drivers)