Intelligent WISP Control Point with FiberProtect™
The EdgePoint™ offers an innovative combination of robust routing performance, fiber backhaul capability, and the convenience of passive PoE support.
Breakthrough in Tower Deployment
The EdgePoint features FiberProtect to significantly reduce electrostatic discharge (ESD) failures and electromagnetic interference (EMI), greatly improve data signal integrity, and consolidate the wired data backhaul to a single fiber cable run for long-distance connectivity.
Purpose-Built for WISP Control
The first application-specific designed WISP control point, the EdgePoint combines the advanced routing capabilities of EdgeMAX with fiber backhaul and versatile powering capabilities.
All-in-One Design
A single, compact controller eliminates clutter, expensive cabinets, extraneous installations, and excessive maintenance.
Advanced Routing Applications
Powerful routing features – such as link balancing – provide redundancy and increased performance for outdoor wireless links.
Note:
Function: Router
Gigabit RJ45 Ports: 6+2
SFP Ports: 2
SFP+ Ports: N/A
Power Input:
(1) DC Terminal Block
or
(2) 54V, 4-Pair
PoE Output:
(2) 54/24V, 4-Pair
(5) 24V, 2-Pair