The EdgeSwitch™ Fiber is an aggregation switch that offers robust performance, low latency, and intelligent switching for growing networks.
Gigabit Connectivity
For fiber connectivity, the EdgeSwitch Fiber features 12 SFP ports, eight of which also support 100 Mbps. For copper connectivity, the EdgeSwitch Fiber offers four Gigabit RJ45 ports.
Powerful Switching Performance
The EdgeSwitch Fiber offers the forwarding capacity to simultaneously process traffic on all ports at line rate without any packet loss. For its total, non‑blocking throughput, the EdgeSwitch Fiber supports up to 16 Gbps.
Advanced Enterprise Switching
The EdgeSwitch Fiber uses a sophisticated operating system that provides advanced switching features, including VLAN tagging and link aggregation, and limited layer-3 features, including static routing and DHCP server functionality.
Note:
Hardware Specifications
Dimensions 443 x 221 x 43 mm (17.44 x 8.70 x 1.69")
Weight
Rack-Mount Brackets Included 2.68 kg (5.91 lb)
Rack-Mount Brackets Excluded 2.59 kg (5.71 lb)
Enclosure Characteristics SGCC Steel
Total Non-Blocking Throughput 16 Gbps
Switching Capacity 32 Gbps
Forwarding Rate 23.81 Mpps
Max. AC Power Consumption 56W
Power Method AC DC
100-240VAC/50-60 Hz, Universal Input DC 56W, 25 to 16V, with 2.5 mm
DC Power Inline Connector
Supported Voltage Range 100 to 240VAC 25 to 16VDC
Power Supply AC/DC, Internal, 56W DC
LEDs Per Data Port Speed/Link/Activity
Networking Interfaces
(8) 100/1000 Mbps SFP Ethernet Ports
(4) 1000 Mbps SFP Ethernet Ports
(4) 10/100/1000 Mbps RJ45 Ethernet Ports
Management Interface (1) RJ45 Serial Port, Ethernet In/Out Band
Certifications CE, FCC, IC
Rackmount Yes, 1U High
ESD/EMP Protection Air: ± 24 kV, Contact: ± 24 kV
Operating Temperature -5 to 40° C (23 to 104° F)
Operating Humidity 5 to 95% Noncondensing
Shock and Vibration ETSI300-019-1.4 Standard