PowerBeam ac PBE-5AC-500-ISO Wireless Bridge

Overview

Ubiquiti Networks launches the PowerBeam® ac ISO, an airMAX ac Bridge that is ideal for deployments requiring maximum performance and RF isolation.

Improved Noise Immunity

The PowerBeam ac ISO directs RF energy in a tighter beamwidth, and its integrated isolator design improves RF isolation to spatially filter out interference. With its combination of focused beam directivity and RF isolation, the PowerBeam ac ISO blocks noise to improve noise immunity. This is especially important in an area crowded with other RF signals of the same or similar frequency.

Integrated Radio Design

Ubiquiti’s InnerFeed® technology integrates the radio into the feedhorn of an antenna, so there is no need for a cable. This improves performance because it eliminates cable losses.

Manufacturer Part Number
PBE-5AC-500-ISO-US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 564 x 564 x 308 mm (22.20 x 22.20 x 12.13")

Weight: 5.2 kg (11.5 lb)

Power Supply: 24V, 0.5A Gigabit PoE

Power Method: Passive PoE (Pairs 4, 5+; 7, 8 Return)

Supported Voltage Range: 20-26VDC

Max. Power Consumption: 8W

Operating Frequency:

  • Worldwide 5150 - 5875 MHz
  • USA: U-NII-1 5150 - 5250 MHz
  • USA: U-NII-2A 5250 - 5350 MHz
  • USA: U-NII-2C 5470 - 5725 MHz
  • USA: U-NII-3 5725 - 5850 MHz

Gain: 27 dBi

Networking Interface: (1) 10/100/1000 Ethernet Port

Processor Specs: Atheros MIPS 74Kc, 720 MHz

Memory: 128 MB DDR2, 16 MB Flash

LEDs: (1) Power, (1) LAN, (4) WLAN

Signal Strength LEDs: Software-Adjustable to Correspond to Custom RSSI Levels

Channel Sizes:

  • PtP Mode 10/20/30/40/50/60/80 MHz
  • PtMP Mode 10/20/30/40 MHz

Max. VSWR: 1.5:1

Built-In Mechanical Downtilt: ± 20°

Polarization: Dual Linear

Enclosure: Outdoor UV Stabilized Plastic

Mounting: Pole-Mount Kit Included

Wind Loading: 984 N @ 200 km/h (221.2 lbf @ 125 mph)

Wind Survivability: 200 km/h (125 mph)

ESD/EMP Protection: Air: ± 24 kV, Contact: ± 24 kV

Operating Temperature: -40 to 70° C (-40 to 158° F)

Operating Humidity: 5 to 95% Noncondensing

Wireless Approvals: FCC, IC, CE

RoHS Compliance: Yes

Salt Fog Test: IEC 68-2-11 (ASTM B117), Equivalent: MIL-STD-810 G Method 509.5

Vibration Test: IEC 68-2-6

Temperature Shock Test: IEC 68-2-14

UV Test: IEC 68-2-5 at 40° C (104° F), Equivalent: ETS 300 019-1-4

Wind-Driven Rain Test: ETS 300 019-1-4, Equivalent: MIL-STD-810 G Method 506.5