Aironet AP1832I Wireless Access Point

Ideal for small and medium-sized networks, the Cisco® Aironet® 1830 Series delivers industry-leading wireless performance with support for the latest Wi-Fi standard, IEEE’s new 802.11ac Wave 2 specification, and meets the growing requirements of wireless networks by delivering a better user experience. The 1830 Series extends support to a new generation of Wi-Fi clients, such as smartphones, tablets, and high-performance laptops that have integrated 802.11ac Wave 1 or Wave 2 support.

Manufacturer Part Number
AIR-AP1832I-C-K9C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

802.11n version 2.0 (and related) capabilities:
● 3x3 MIMO with two spatial streams
● Maximal ratio combining (MRC)
● 20- and 40-MHz channels
● PHY data rates up to 300 Mbps (40 MHz with 5 GHz)
● Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
● 802.11 dynamic frequency selection (DFS)
● Cyclic shift diversity (CSD) support

802.11ac Wave 1 and 2 capabilities
● 3x3 MIMO with two spatial streams, single-user or multiuser MIMO
● MRC
● 802.11ac beamforming (transmit beamforming)
● 20-, 40-, and 80-MHz channels
● PHY data rates up to 867 Mbps (80 MHz in 5 GHz)
● Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
● 802.11 DFS
● CSD support

Integrated antenna
● 2.4 GHz, gain 3 dBi, internal omni, horizontal beamwidth 360°
● 5 GHz, gain 5 dBi, internal omni, horizontal beamwidth 360°

Interfaces
● 1 x 10/100/1000BASE-T autosensing (RJ-45), Power over Ethernet (PoE)
● Management console port (RJ-45)
● USB 2.0 (enabled via future software)

Indicators
● Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors

Dimensions (W x L x H):
● Access point (without mounting bracket): 8.3 x 8.3 x 2 in. (210.8 x 210.8 x 50.8 mm)

Weight
● 3.12 lb (1.41 kg)