EP5014K Touch 4K LCD Display

The Planar® EP Series EP5014K-T interactive display offers best-in-class 24x7 reliability with the stunning image quality of 4K resolution. The Ultra HD 50” display can be oriented in landscape or portrait and comes fully loaded with advanced features that matter most to digital signage and other commercial application such as an expansion slot supporting Intel’s Open Pluggable Specification (OPS) and built- in speakers. The Planar EP Series EP5814K delivers superior performance and reliability for demanding public venue, corporate, and control room operations.

Manufacturer Part Number
997-8175-00
EAN/UPC
0810689002994,810689002994
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Resolution Ultra HD (3840 x 2160)
HD format 4K UHD 2160p
4K Modes 1 x 3840x2160 @ 24/25/30/50/60Hz
Aspect Ratio 16:9
Display Technology Edge-lit LED LCD
Screen Size 50in. diagonal
Cabinet Dimensions (W x H x D) 45.0" x 26.0" x 3.3" (1142mm x 661.6mm x 83.1mm)
Bezel Width 0.8" (19mm)
Brightness (Typical) 550 cd/m2
Response Time 9.5ms
Frame Rate 60Hz
Contrast Ratio 4000:1
Full viewing angle 178°
Color Gamut 88% NTSC
Display Color 10 bit (1.07B colors)
Pixel Pitch 0.2854mm x 0.2854mm
Weight 84 lbs (38 kg)
Weight (Shipping) 99 lbs (45 kg)
Backlight Edge-Lit LED
Line Voltage 100-240V; 50/60HzPower Consumption (typ) 135W
Operating Environments Temperature: 5-40° C (41-104° F); Humidity: 20-90% humidity non-condensing
Safety regulations FCC Class A, UL, CE
Standard Inputs HDMI 1.4 x 4; Displayport 1.2, VGA, IR, OPS, OPS USB 2.0 x 2, OPS USB 3.0 Audio Input PC Audio in (Jack) Audio Output R/L Line out (Jack)
Multi-Source Views PiP, Dual, Triple, Quad
Display Control LAN RJ45, RS232 in, IR, Keypad (lockable)
Speakers 10W x 2 built-in
Optional Accessories Fixed wall mount, tilting wall mount, table stand
Auto Brightness Control Ambient light sensor
Enclosure Metal, Industrial
Orientation Landscape/Portrait
Touch Technology IR 6 point touch
OS Compatibility WIndows 7, 8, 10, Vista, XP, Mac OSX, and Linux
Mounting 200 mm x 200 mm VESA
Fanless Yes
Recommended Usage Up to 24x7 operation
Backlight life (1/2 brightness) 30,000 hours
Bezel color Black or custom
Features OPS slot, On/Off scheduling, TAA compliant
Warranty 3 years Advance Exchange
Planar Part Number 997-8175-00
UPC 8 10689 00299 4