Less waiting, more gaming.
HyperX Savage USB Flash drive offers blazing fast speeds of up to 350MB/s to save time during file transfers and let you quickly access,edit and transfer files from the drive without any performance lag.Capacities of up to 512GB provide plenty of room for large digital files such as movies, hi-res images, music and more. It’s compliant with USB 3.1 Gen 1 specifications to take advantage of USB 3.1 ports in desktops and notebooks and also backward compatible with USB 3.0 and USB 2.0.HyperX Savage is a stylish drive, with a sleek black casing and signature HyperX logo in red and an aggressive look. It’s designed to work on multiple platforms and game consoles, including PS4, PS3,One Xbox and Xbox 360.
Note:
Capacities: 64GB, 128GB, 256GB, 512GB
Speed USB 3.1 Gen 1 (USB 3.0):
Dimensions: 76.3mm x 23.48mm x 12.17mm
Operating temperature: 0°C to 60°C
Storage Temperature: -20°C to 85°C
Backwards compatible: USB 3.0 and USB 2.0
Guaranteed: Five-year warranty with free technical support
Compatible with: Windows® 10, Windows 8.1, Windows 8, Windows 7 (SP1), Windows Vista® (SP2), Mac OS X v.10.8.x+, Linux v.2.6.x+, Chrome OS™