6-bay Business NAS

TeraStation™ 5600 DWR

Massive storage capacity and exceptional performance

6-bay Business NAS

Buffalo’s TeraStation™ 5600DWR series delivers top-of-class 6-bay Network Attached Storage and comes fully populated with highreliability WD Red™ drives: perfect for production environments, medium, large, and growing businesses, and overall demanding users.

The TS5600DWR also includes business-critical applications such as IP camera recording, remote access, support for iSCSI target, and numerous levels of RAID for customisable capacity and redundancy depending on your specific needs. The TS5600DWR is packed with backup features such as Failover, Replication, Scheduled Backups, and a special Buffalo Media Cartridge feature that works like a tape media back-up. The TS5600DWR is also Citrix Ready and VMware® certified.

Manufacturer Part Number
TS5600DWR2406-EU
EAN/UPC
4981254033951
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware System

Form Factor: Desktop

CPU Type: Intel Atom D2700 (Dual Core)

CPU Speed: 2.13GHz

RAM: DDR3 2GB

Drive Interface: SATA 3, 3 Gb/s

Installed OS: Linux

Size of Workgroup: 150

Internal Hard Drives

Number of Bays: 6

Total Capacity: 12TB, 24TB

Supported HDD Capacities: WD Red™, 2TB, 4TB

LAN Interface

Connector Type: RJ-45

LAN Ports: 2

Max Transmission Rate*: 10/100/1000 Mbps

USB Interface

Connector Type: USB Type A

USB 2.0 Ports: 2

USB 3.0 Ports: 3

Max Transmission Rate*: Max: 480 Mb/s, Max: 5 Gb/s

Serial Port

Connector Type: D-SUB 9pin

Number of Ports: 1

Other

Client OS: Windows 10, Windows 8.1, Windows 8, Windows 7, Windows Vista, Windows XP, Windows Server 2000, Mac OS 10.4 - 10.9

Support: Standard Warranty 3 years, 24 hour HDD exchange, Technical Support Hotline

Dimensions: 170x260x230 mm

Weight: Approx. 10.0Kg

Operating Environment: 5-35°C, 20-80% (non-condensing)

Power Supply: Internal AC 100-240V Universal, 50/60Hz

Power Consumption (Max.): 120 Watts

Power Management System: Yes

Software System

Supported RAID Levels: JBOD, 0, 1, 5, 6, 10, 50, 51

Hot Swap: Yes

Hot Spare: Yes

Video Surveillance Package: One free camera license, more can be added, manages storage pool and camera pool, supports cameras from 184 vendors and manual settings for RTSP

DFS: DFS Namespace Support

User Quota: Space limitation for users/groups

iSCSI: iSCSI Target

Protocol Support

Networking: TCP/IP, UDP

File Sharing: SMB/CIFS, AFP, FTP/FTPS, SFTP, HTTP/HTTPS, NFS

Protocol Support: TCP/IP, CIFS/SMB, DFS, AFP, HTTP/HTTPS, FTP/SFTP, NFS, LDAP, NTP, SNMP, RTSP, BitTorrent

Other: IP Camera Support, Disk quota, User quota, Wake on LAN, DLNA Media Server, Print Server Support

Active Directory support: Yes

Active Directory Integration: LDAP, Kerberos

Active Directory users: 1000

Management: HTTP, HTTPS

Time Synchronization: NTP

Camera: RTSP

Backup

Failover: Failover solution with other Buffalo NAS devices

Realtime Backup: Folder Replication, Failover

Replication: Yes

Apple Time Machine®: Yes

Backup Software: 10 licenses NovaBACKUP BE

S3 Amazon cloud support: Use Amazon professional cloud services

Remote Access

Web UI: via HTTP/HTTPS

FTP Server: via FTP/SFTP

WebAccess: Yes

FTP/SFTP: Yes

Product Part Numbers

Product Code:

TS5600DWR1206-EU - 12TB

-

TS5600DWR2406-EU - 24TB