TeraStation 5600 WSS Windows Storage Server Appliance With Unlimited Users

TeraStation™ WS5600 Windows Storage Server 2012 R2

Massive Storage Capacity and Windows Operating System for Small and Medium Businesses

6-Bay Business NAS

Buffalo Technology’s new TeraStation™ WS5600DRS2 with Windows Storage Server 2012 R2 combines six hard drive, high-performance network attached storage with the power and  convenience of Windows operating system, fully populated with high-reliability WD  Red™ hard drives.

The WS5600D comes equipped with the powerful Intel® Atom™ Dual-Core D2700 family Processor and 4GB of fast DDR3 memory installed. Buffalo Technology’s TeraStation™ WS5600DRS2 is designed to guard against failures and prevent downtime with six hot-swappable drives.

Available fully populated with 12 or 24 TB capacity.

Manufacturer Part Number
WS5600DR1206S2EU
EAN/UPC
4981254033968
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware System

Form Factor: Desktop

CPU Type: Intel Atom D2700 (Dual Core)

CPU Speed: 2.13GHz

RAM: DDR3 4GB

Drive Interface: SATA 3, 3 Gb/s

Installed OS: Windows Storage Server

OS version: WSS 2012 R2 Standard

Included user licenses: Unlimited

Size of Workgroup: 150

Internal Hard Drives

Number of Bays: 6

Total Capacity: 12TB, 24TB

Supported HDD Capacities: WD Red™, 2TB, 4TB

LAN Interface

Connector Type: RJ-45

LAN Ports: 2

Max Transmission Rate*: 10/100/1000 Mbps

USB Interface

Connector Type: USB Type A

USB 2.0 Ports: 2

USB 3.0 Ports: 3

Max Transmission Rate*: Max: 480 Mb/s, Max: 5 Gb/s

Serial Port

Connector Type: D-SUB 9pin

Number of Ports: 1

Software System

Supported RAID Levels: JBOD, Spanning, 0, 1, 5

Hot Swap: Yes

DFS: DFS name space support

User Quota: Space limitation for users/groups

iSCSI: iSCSI Target, iSCSI Initiator

Protocol Support

Networking: TCP/IP

File Sharing: CIFS/SMB, NFS

Protocol Support: TCP/IP, CIFS/SMB, DFS, NFS, LDAP, NTP

Other: Disk quota, User quota, Wake on LAN, DLNA Media Server, Print Server Support

Active Directory support: Yes

Active Directory Integration: LDAP

Active Directory users: Unlimited

Time Synchronization: NTP

Backup

Realtime Backup: Folder Replication, Failover

Replication: Yes

Backup Software: 10 licenses NovaBACKUP BE

S3 Amazon cloud support: No

Other

Support: Standard Warranty 3 years, 24 hour HDD exchange, Technical Support Hotline

Client OS: Windows 10, Windows 8.1, Windows 8, Windows 7, Windows Vista, Windows XP, Windows Server 2000, Mac OS 10.4 - 10.9

Dimensions: 170 x 300 x 230mm

Weight: 10kg

Operating Environment: 5-40°C, 20-80% (non-condensing)

Power Supply: Internal AC 100-240V Universal, 50/60Hz

Power Consumption (Max.): 120 Watts

Power Management System: Yes

Product Part Numbers

Product Code: WS5600DR1206S2EU - 12TB

-                    WS5600DR2406S2EU - 24TB