Two-Way Full-Range Loudspeaker with 1 x 12" LF
AC299 is a compact 2-way full-range loudspeaker system comprised of one 310 mm (12 in) low frequency driver and one 25 mm (1 in) exit/35 mm (1.5 in) voice-coil compression driver. The horn provides 90° by 90° coverage in vertical and horizontal orientation. High-slope passive crossovers minimize band overlap and well-controlled offaxis response. The cabinet is fitted with M10 threaded suspension points. Four threaded inserts located on back of the enclosure allow attachment of an MultiMount® or similar type mounting. AC299 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of fixed installation applications
Note:
Frequency Range (-10 dB) : 63 Hz - 20 kHz
Frequency Response (±3 dB): 80 Hz - 18 kHz
System Sensitivity (1w @ 1m): 97 dB
Nominal Impedance: 8 ohms
Maximum SPL (1m): 121 dB (127 dB peak)
Power Rating
Continuous/Program/Peak): 250 W/500 W/1000 W
Coverage Pattern: 90° x 90° (H x V)
Crossover: 1.5 kHz
Low Frequency Driver: 1 x 12" woofer (P/N: 5050730), 310 mm (12 in) driver
with 66 mm (2.5 in) voice-coil
High Frequency Driver: 1 x 2408H-2 driver with 25 mm (1 in) exit/35 mm (1.5 in) voice-coil
Input Connector: Dual Neutrik NL4MP connectors plus covered barrier trip terminals
Enclosure: 15 mm multi-ply hardwood plywood
Grille: Powder coated, 1.5mm perforated steel, with acoustically transparent black foam backing
Finish: Textured black paint finish. White (-WH) available upon request. Not available with WRC & WRX finish.
Suspension / Mounting: 14 x M10 and 4 x M10 for Wall Mount Bracket. Optional U-bracket, L-bracket and wall-mount bracket
Dimensions (H x W x D): 600 mm x 370 mm x 392 mm
23.6 in x 14.5 in x 15.4 in
Net Weight: 17.3 kg (38.1lbs)