AC1200 Wireless Gigabit Access Point

  • Simultaneous 300Mbps on 2.4GHz and 867Mbps on 5GHz totals 1200Mbps Wi-Fi speeds, ideal for 4K streaming and online gaming
  • 2 dual band detachable antennas provide superior Wi-Fi coverage to eliminate “dead zones”
  • Beamforming technology delivers highly targeted and efficient wireless connections
  • Gigabit Ethernet port provides gigabit-class Internet access or an ultra-fast connection for wired device
  • Dual Core 800MHz processor ensures great performance, even with more devices connected at the same time
  • Various operation modes, including AP, Repeater/Bridge, Client, and Multi-SSID, provide flexible solutions to meet the wireless needs in any situation

Lightning-Fast AC1200 Dual Band Wi-Fi

Upgrade your home or office network with the latest-generation of dual band 802.11ac access point, which offers combined speeds of up to 1200Mbps and is perfectly suited to serve multiple devices at the same time. The 5GHz band is ideal for Ultra-HD streaming video and online gaming, while the 2.4GHz band is there for all of your everyday Internet needs, like sending email and browsing the Internet.

Superior Wi-Fi Coverage

Two detachable dual band antennas provide superior coverage to eliminate dead zones. The addition of Beamforming Technology helps concentrate Wi-Fi signal strength in the direction of connected devices to deliver a stable connection, even over long distances.

Gigabit-Class Wired Performance

The Ethernet port can provide gigabit-class Internet access or an ultra-fast connection for wired devices such as smart TVs, game consoles or desktops, etc.

800 MHz Dual Core Processor for More Devices and Applications

The dual core Broadcom processor improves efficiency and performance by dividing tasks between the cores, effectively allowing multiple things to be done simultaneously. This ensures great performance, even when the AP300 is serving numerous devices and performing multiple complex tasks at the same time.

Easy Setup and Use

The AP300's powerful web interface allows it to be set up and configured in a matter of minutes. The intuitive design makes installation faster and easier than ever and allows users to monitor and personalize settings for a wide range of functions.

Manufacturer Part Number
AP300
EAN/UPC
0845973092993,845973092993
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interfaces: 1 * 10/100/1000Mbps Ethernet Port (RJ45)
Button: WPS Button, Reset Button, LED Button, Power Button
Antenna: 2 dual band detachable antennas
External Power Supply: 12V/2.5A
Dimensions ( W x D x H ): 9.5 X 6.4 X 1.7 in. (242 X 162 X 44mm)

WIRELESS FEATURES

Wireless Standards: IEEE 802.11a/ac, IEEE 802.11b/g/n
Frequency: 2.4GHz & 5GHz(11ac)
Signal Rate:

  • 2.4GHz: Up to 300Mbps
  • 5GHz: Up to 867Mbps
Reception Sensitivity:
2.4GHz:
  • 11g 54M: -76dBm@10% PER
  • 11n HT20 MCS7: -73.5dBm@10% PER
  • 11n HT40 MCS7: -71dBm@10% PER
5GHz:
  • 11a 6Mbps:-93dBm@10% PER
  • 11a 54Mbps: -75dBm@10% PER
  • 11ac HT20 MCS8: -67dBm@10% PER
  • 11ac HT40 MCS9: -62.5dBm@10% PER
  • 11ac HT80 MCS9: -59.5dBm@10% PER
Transmit Power: CE: <20dBm(2.4GHz), <23dBm(5GHz), FCC: <30dBm
Wireless Modes: Access Point, Repeater (Range Extender)/Bridge with AP, Client, Multi-SSID
Wireless Functions:
  • Wireless Statistic, Concurrent Mode boost both 2.4G/5G WiFi band,
  • LED Control, Domain Login Function
Wireless Security: 64/128-bit WEP, WPA-PSK / WPA2-PSK

OTHERS

Certification: CE, FCC, RoHS
Package Contents:
  • AC1200 Wireless Gigabit Access Point, AP300
  • 2 Detachable Antennas
  • Power Adapter
  • RJ-45 Ethernet Cable
  • Desktop Mounting Stand
  • Quick Installation Guide
System Requirements: Microsoft® Windows® 98SE, NT, 2000, XP, Vista or Windows 7, 8, 8.1, 10, Mac® OS, NetWare®, UNIX® or Linux.
Environment:
  • Operating Temperature: 0°C~40°C (32°F~104°F)
  • Storage Temperature: -40°C~70°C (-40°F~158°F)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing