YOGA 900 Sleeve – Black

This YOGA-branded Sleeve is designed exclusively for YOGA 900. It provides protection while using YOGA 900 in multiple modes and access for charging and ports.Designed for YOGA 900 for multi-mode use. Precise fit and protection Slim, quick-loading envelope-style design The sleeve can be carried solo, and it is slim enough to fit into a bag Dedicated openings for port access and pen storage slot Lets you charge the battery and access ports while your laptop remains protected

Manufacturer Part Number
GX40K44196
EAN/UPC
0889955324283,889955324283
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


GeneralYOGA 900 Sleeve – BlackPart number: GX40K44196
Ship Group: Lenovo Yoga 900 Sleeve Warranty EPE Labels Drying agent
Agency Approvals & Certifications: RoHS
Maximum Operating Humidity: 90
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 10
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 10
Minimum Operating Temperature Units: C
Depth Metric: 335
Depth: 335mm
Depth Metric Units: mm
Depth (US): 13.2in
Height Metric: 28
Height: 28mm
Height Metric Units: mm
Height (US): 1.1in
Max Operating Humidity + Units: 90%
Min Operating Humidity + Units: 10%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 10C
Weight US: 0.92
Weight US Units: lbs
Weight Metric: 0.42
Weight Metric Units: Kg
Width Metric: 235
Width: 235mm
Width Metric Units: mm
Width (US): 9.25in
Warranty Period: One Year
Warranty Type: 1 Year - CRU