8GB (1x8GB) Dual Rank x8 DDR4-2133 CAS-15-15-15 Unbuffered Standard Memory Kit

HPE Standard memory designed for HPE Entry servers presenting the best combination of pricing, quality, reliability, performance and compatibility compared to 3rd party alternatives.

What's new

  • HPE certified memory for HPE ProLiant Gen9 Servers
  • Prevent data loss with Error Correcting Code (ECC) feature
Features

HPE Standard Memory

HPE Standard Memory is designed for rank and tower servers in the HPE ProLiant Gen9 ML and DL 10/100 Server families.

The HPE qualified memory is a cost efficient standard memory option for adding additional main memory.

Excellent quality and supports for the Gen9 ML and DL 10/100 servers.

Manufacturer Part Number
805669-B21
EAN/UPC
0889296172888,889296172888,4514953857285
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Memory for (processor type)

Intel

DIMM type

UDIMM

DIMM capacity

8GB

DIMM rank

Dual

What's included

(1) HPE 8GB (1x8GB) DDR4-2133 CAS-15-15-15 UDIMM Memory Kit

Product differentiator

8GB dual rank UDIMM is low cost solution with dual rank on the memory channel, allowing customers to enjoy better memory performance minimal cost.