Forklift Mount: Short Overhead Guard With Clam Shell

  • Heavy gauge steel construction for long-term durability in a rugged environment
  • Black powdercoat finish for maximum corrosion resistance
  • The Overhead Guard Mount allows users to mount smaller devices and radios from the top of the overhead guard
  • Provides a low profile solution for mounting peripherals
  • Overhead Guard Mount with Clam Shell features the following hole patterns; AMPS, NEC, VESA 75mm, Gamber-Johnson 2"x4.09"

Manufacturer Part Number
7160-0585
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Placement:

Attaches directly to the top of the overhead guard.

Tilt:

Yes - up to 90° forward or 26° aft

Swivel:

Motion Attachment - 360°

Weight:

5.60 lbs.

Dimensions:

5.61" H x 10.0" W x 5.61" D

Features:

  • Heavy gauge steel construction for long-term durability in a rugged environment
  • Black powdercoat finish for maximum corrosion resistance
  • The Overhead Guard Mount allows users to mount smaller devices and radios from the top of the overhead guard
  • Provides a low profile solution for mounting peripherals
  • Overhead Guard Mount with Clam Shell features the following hole patterns; AMPS, NEC, VESA 75mm, Gamber-Johnson 2"x4.09"