Forklift Mount: Short Overhead Guard With Dual Clam Shell

  • Heavy gauge steel construction for long-term durability in a rugged environment
  • Black powdercoat finish for maximum corrosion resistance
  • The Overhead Guard Mount allows users to mount displays, tablets or computers from the top of the overhead guard
  • Recommended when device needs to be closer to the ceiling of the overhead guard
  • Provides a reduced profile solution for mounting peripherals
  • Overhead Guard Mount with Clam Shell features the following hole patterns; AMPS, NEC, VESA 75mm, Gamber-Johnson 2" x 4.09"

Manufacturer Part Number
7160-0586
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Placement:

Attaches directly to the top of the overhead guard.

Tilt:

Yes - Clevis up to 90° or 26° aft
Yes - Clam Shells up to160°

Swivel:

Motion Attachment - 360°

Weight:

8.28 lbs.

Dimensions:

7.47" H x 10.0" W x 10.77" D

Features:

  • Heavy gauge steel construction for long-term durability in a rugged environment
  • Black powdercoat finish for maximum corrosion resistance
  • The Overhead Guard Mount allows users to mount displays, tablets or computers from the top of the overhead guard
  • Recommended when device needs to be closer to the ceiling of the overhead guard
  • Provides a reduced profile solution for mounting peripherals
  • Overhead Guard Mount with Clam Shell features the following hole patterns; AMPS, NEC, VESA 75mm, Gamber-Johnson 2" x 4.09"