Forklift Mount: Single Light Bracket

Single light bracket for mounting additional lights or safety lights to any forklift.

Manufacturer Part Number
7160-0610
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Placement:

Attaches directly on the top of the overhead guard

Tilt:

No

Weight:

3.80 lbs.

Dimensions:

8.87" H x 6.40" W x 6.41" D

Features:

  • Heavy gauge steel construction for long-term durability in a rugged environment
  • Black powdercoat finish for maximum corrosion resistance
  • The light bracket attaches to the overhead guard and allows a single light to be mounted in multiple orientations
  • The bracket can be used with overhead guard supports that are 2” to 5” wide
  • The bracket provides for 4.75” of travel up and down
  • The bracket accommodates a light with hardware up to 3/8”