Chevrolet Express (2010-2016) / GMC Savanna Van (2010-2016) Vehicle Leg Kit

  • Heavy gauge steel construction for long-term durability
  • Black powdercoat finish for maximum corrosion resistance
  • Legs attach to both short and long
  • MCS Top Plates (Item No. 7160-0085 or 7160-0086)

Manufacturer Part Number
7160-0575
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Placement:

Attaches to the mounting points on the side of the transmission hump

Seat Configuration:

Bucket

Drilling Required:

No

Weight:

15.10 lbs.

Features:

  • Heavy gauge steel construction for long-term durability
  • Black powdercoat finish for maximum corrosion resistance
  • Legs attach to both short and long MCS Top Plates (Item No. 7160-0085 or 7160-0086)