H81M-E33 Desktop Motherboard

Intel® H81 Express Chipset

  • Supports 4th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1150 socket
  • Supports DDR3-1600 Memory
  • USB 3.0 + SATA 6Gb/s
  • Military Class 4: Top Quality & Stability
  • Military Class Essentials: Total Protection for Military Class Motherboards
  • OC Genie 4: Overclock in 1 Second
  • Click BIOS 4: Easily Fine-tune Your System
  • 4K UHD Support: Ultra-high Definition Visual Experience
  • Command Center: Control & Customize Your PC Settings
  • Fast Boot: Quickly Boot Up & Enter OS in A Few Seconds
  • M-Flash: Simply Update & Backup Your BIOS
  • Live Update 5: Easily Update The Latest BIOS & Drivers

Manufacturer Part Number
H81M-E33-KIT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU 

• 4th Generation Intel® Core™ i7 / Core™ i5 / Core™ i3 / Pentium® / Celeron® processors for LGA 1150 socket
Please refer to CPU Support for compatible CPU; the above description is for reference only.

Chipset

• Intel® H81 Express

Main Memory

• Support two DDR3 DIMMs 1066/1333/1600 MHz, up to 16GB Max
- Supports Dual-Channel mode 

Slots

• 1 x PCIe 2.0 x16 slot
• 1 x PCIe x1 slot

On-Board SATA

• SATAIII controller integrated in Intel® H81 chipset
- Up to 6Gb/s transfer speed.
- Supports two SATAIII ports (SATA1~2) by H81

• SATAII controller integrated in Intel® H81 chipset
- Up to 3Gb/s transfer speed.
- Supports two SATAII ports (SATA3~4) by H81

USB3.0

• 2 x USB 3.0 ports on the back panel (rear x 2)

Audio

• Chip integrated by Realtek® ALC887
- Flexible 8-channel audio with jack sensing
- Compliant with Azalia 1.0 spec

LAN

• Supports Gb LAN 10/100/1000 by Realtek® RTL8111G

Internal I/O Connectors

- 1 x ATX 24-Pin power connector
- 1 x 4-pin ATX 12V power connector
- CPU x 1 / System x 2 FAN connectors
- 1 x Clear CMOS jumper
- 2 x SATAIII connectors
- 2 x SATAII connectors
- 2 x USB 2.0 connectors
- 1 x Serial port connector
- 1 x Trusted Platform Module (TPM) header
- 1 x Front Panel Audio connector
- 1 x Chassis Intrusion connector

Back Panel I/O Ports

- 1 x PS/2 keyboard port
- 1 x PS/2 mouse port
- 4 x USB 2.0 ports
- 2 x USB 3.0 ports
- 1 x RJ45 LAN Jack
- 1 x 3 in 1 audio jack
- 1 x Graphic Card port
- 1 x HDMI port

BIOS

• The motherboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
• The motherboard provides a Desktop Management Interface(DMI) function which records your motherboard specifications.

Dimension

• 22.6cm(L) x 17.3cm(W) Micro-ATX Form Factor

Mounting

• 6 mounting holes