Z97 PC MATE Desktop Motherboard

  • Supports 4th and 5th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1150 socket
  • Supports DDR3-3000(OC) Memory
  • USB 3.0 + SATA 6Gb/s
  • Guard-Pro: Improved Protection and Power Efficiency
  • Military Class 4: Top Quality & Stability
  • OC Genie 4: Overclock in 1 Second
  • Click BIOS 4: Easily Fine-tune Your System
  • 4K UHD Support: Ultra-high Definition Visual Experience
  • Multi-GPU: AMD CrossFire Support
  • Command Center: Control & Customize Your PC Settings
  • Fast Boot: Quickly Boot Up & Enter OS in A Few Seconds
  • Smart Utilities: Easily Setup & Configure Intel® Technologies

Manufacturer Part Number
Z97 PC MATE-KIT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU 

• Supports 4th and 5th Generation Intel® Core™ Processors, and Intel® Pentium® and Celeron® Processors for Socket LGA1150
Please refer to CPU Support for compatible CPU; the above description is for reference only.

Chipset

• Intel® Z97 Express Chipset

Main Memory

• Support four DDR3 DIMMs 1066/1333/1600/1866*/2000*/2133*/ 2200*/2400*/2600*/2666*/2800*/3000*(*OC) MHz, 32GB Max
- Dual channel memory architecture
- Supports non-ECC, un-buffered memory
- Supports Intel® Extreme Memory Profile (XMP)

Slots

• 2 x PCIe x16 slots
- PCI_E2 supports PCIe 3.0
- PCI_E4 supports PCIe 2.0
- Support x16, x4/x4 modes

• 2 x PCIe 2.0 x1 slots
• 2 x PCI slots

Multi-GPU Support

• 1x VGA port, supporting a maximum resolution of 1920x1200 @60Hz, 24bpp
• 1x DVI-D port, supporting a maximum resolution of 1920x1200 @60Hz, 24bpp
• 1x HDMI port, supporting a maximum resolution of 4096x2160@24Hz, 24bpp/ 2560x1600@60Hz, 24bpp/1920x1080@60Hz, 36bpp

Multi-GPU Support

• Supports AMD CrossFire™ Technology

On-Board SATA

• SATAIII controller integrated in Intel® Z97 chipset
- Up to 6Gb/s transfer speed.
- Supports six SATAIII ports (SATA1~6) by Z97

• RAID
- SATA1~6 support Intel® Rapid Storage Technology enterprise (AHCI/ RAID 0/ 1/ 5/ 10) by Intel® Z97
• Supports Intel Smart Response Technology, Intel Rapid Start Technology and Intel Smart Connect Technology*
* Supports Intel Core processors on Windows 7 and Windows 8.

USB

• Intel® Z97 Express Chipset

- 4x USB 3.0 ports (2 ports on the back panel, 2 ports available through the internal USB connectors)
- 8x USB 2.0 ports (4 ports on the back panel, 4 ports available through the internal USB connectors)

Audio

• Chipset integrated by Realtek® ALC887
- Flexible 8-channel audio with jack sensing
- Compliant with Azalia 1.0 Spec

LAN 

• Supports one PCI Express LAN 10/100/1000 Fast Ethernet by Realtek® RTL8111G

Internal I/O Connectors

- 1 x 24-pin ATX main power connector

- 1 x 8-pin ATX 12V power connector

- 6 x SATA connectors

- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)

- 1 x USB 3.0 connector (supports additional 2 USB 3.0 ports)

- 2 x 4-pin CPU fan connectors

- 1 x 4-pin system fan connector

- 2 x 3-pin system fan connectors

- 1 x Clear CMOS jumper

- 1 x Front panel audio connector

- 2 x System panel connectors

- 1 x Chassis Intrusion connector

- 1 x TPM module connector

- 1 x Serial port connector

- 1 x Parallel Port connector

- 1 x PS/2 keyboard port
- 1 x PS/2 mouse port
- 4 x USB 2.0 ports
- 2 x USB 3.0 ports
- 1 x RJ45 LAN port
- 1 x 3 in 1 audio jacks
- 1 x VGA port
- 1 x DVI-D port
- 1 x HDMI port
 

This platform supports dual-display and triple-display function

VGA+DVI-D

DVI-D+HDMI

HDMI+VGA

HDMI+VGA+DVI-D

Extend mode
(Extend the desktop to
the other monitors)

Clone mode
(Monitors have the same
screen)

BIOS 

• The motherboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
• The motherboard provides a Desktop Management Interface(DMI) function which records your motherboard specifications.

Dimension

• 12 in. x 8.7 in. (30.5 cm x 22 cm) ATX Form Factor

Mounting

• 6 mounting holes.