B150 PC MATE Desktop Motherboard

B150 PC MATE

  • Supports 6th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1151 socket
  • Supports DDR4-2133 Memory
  • DDR4 Boost: Give your DDR4 memory a performance boost
  • M.2+ SATA Express 16Gb/s + SATA 6Gb/s
  • MULTI-GPU with VGA Armor: VGA Armor PCI-E slots. Supports AMD Crossfire™
  • Click BIOS: Secure and Reliable UEFI BIOS solution
  • Audio Boost: Reward your ears with studio grade sound quality
  • Military Class 4: Top Quality & Stability
  • Guard-Pro: Improved Protection and Power Efficiency
  • EZ Debug LED: Easiest way to troubleshoot
  • Overcurrent Protection:Prevent Unforeseen Damage
  • 4K UHD Support: Ultra-high Definition Visual Experience
  • Intel® SBB Support: Improves Productiviyty, Management and Serurity
  • Windows 10 Ready: 100% Compatibility, Performance, Trusted and Certified.

Manufacturer Part Number
B150 PC MATE-KIT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* Please refer to CPU Support for compatible CPU; the above description is for reference only.
 

Chipset

• Intel® B150 Express Chipset
 

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 2133 MHz
• Dual channel memory architecture
• Supports ECC, un-buffered memory
• Supports Intel® Extreme Memory Profile (XMP)
 

Slots

• 2x PCIe 3.0 x16 slots (support x16, x16/ x4 modes)
• 3x PCIe 3.0 x1 slots
• 2 x PCI slots
 

Onboard Graphics

• 1 x HDMI™ ports, support a maximum resolution of 4096x2160@24Hz
• 1 x DVI-D port, support a maximum resolution of 1920x1200@60Hz
• 1 x VGA port, support a maximum resolution of 1920x1200@60Hz
 

Multi-GPU

• Supports 2-Way AMD® CrossFire™ Technology
 

On-Board SATA

• Intel® B150 Chipset
• 6 x SATA 6Gb/s ports* (2 ports reserved for SATA Express port)
• 1 x M.2 slot*
- Supports SATA 6Gb/s standards, 4.2cm/ 6cm/ 8cm length M.2 SSD cards
• 1 x SATAe port (PCIe 3.0 x2)***

* SATA1~2 ports will be unavailable when installing the M.2 SATA interface module in M.2 slot. SATA3~4 ports will be unavailable when installing the M.2 PCIe interface module in M.2 slot.
** The Turbo U.2 Host Card is not included, please purchase separately.
*** SATAe port is backward compatible with SATA.

 

USB

• Intel® B150 Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 ports on the back panel, 2 ports available through the internal USB 3.1 Gen1 connector)
- 6x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 4 ports available through the internal USB 2.0 connectors)
 

Audio

• Realtek® ALC887 Codec
• 7.1-Channel High Definition Audio
 

LAN

• 1 x Realtek RTL8111H Gigabit LAN controller
 

Back Panel I/O Ports

- 1 x PS/2 mouse port
- 1 x PS/2 keyboard port
- 1 x VGA port
- 1 x DVI-D port
- 1 x HDMI™ port
- 1 x LAN (RJ45) port
- 4 x USB 3.1 Gen1 ports
- 2 x USB 2.0 ports
- 3 x audio jacks
 

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors (2 ports reserved for SATA Express port)
- 1 x SATAe connector
- 2 x USB 2.0 connectors (support additional 4 USB 2.0 ports)
- 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
- 2 x 4-pin CPU fan connectors
- 3 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x Clear CMOS jumper
 

Dimension

• 12 in. x 8.9 in. (30.4 cm x 22.5 cm) ATX Form Factor
 

Mounting

• 6 mounting holes