Note:
Product SKUs
CSE-825TQC-R740WB:SuperChassis 825TQC-R740WB (Black)
Form Factor
2U chassis supports for maximum motherboard sizes: 13.68" x 13"; E-ATX 12" x 13", ATX 12" x 10" motherboards
Processor Support
Dual and Single Intel® and AMD processors
Dimensions
Height:3.5" (89mm)
Width:17.2" (437mm)
Depth:25.5" (647mm)
Packaging:26.7'' (W) x 11.4''(H) 34.5'' (L)
Gross Weight:52 lb (23.59 kg)
Available Colors:black
Expansion Slots
• 3 low-profile expansion slot(s)
• 4 full height expansion slot(s)
Peripheral Drives
• 1 x Optional COM port tray
• 2 x Optional USB 3.0 ports
• 2 x Optional USB 2.0 ports
• 1 x Optional slim DVD-ROM drive bay
Drive Bays
Hot-swap:
• 8x 3.5" hot-swap SAS/SATA drive bay with SGPIO
• 2x 3.5" fixed drive bay
Front Panel
Buttons:
• Power On/Off button
• System Reset Button
LEDs:
• 2 Network Activity LEDs
• HDD activity LED
• Power Status LED
• Power Fail LED
• System Information LED
System Cooling
Fans: 3 x 8cm (7000 RPM) hot-swap PWM cooling fan
Operating Environment (System)
Operating Temperature Range:5°C ~ 35°C (41°F ~ 95°F)
Non-Operating Temperature Range:-40°C ~ 60°C (-40°F ~ 140°F)
Operating Relative Humidity Range:8% ~ 90% (non-condensing)
Non-Operating Relative Humidity Range:5% - 95% (non-condensing)
Power Supply with Power Distributor
740W (1+1) Redundant high-efficiency power supply with PMBus
AC Input:100-240 V, 50-60 Hz, 9-3.5 Amp
DC Output:
4 Amp @ +5V standby