SuperChassis 815TQC-605CB Computer Case

1U SuperChassis 815

Supermicro's SC815 1U chassis features a unique and highly-optimized design for Xeon and Opteron platforms. The chassis is equipped with a 700W/650W/560W high efficiency power supply, Gold Level 720W/560W/330W, or Platinum Level 500W power supply for superb power savings. High performance fans provide ample optimized cooling latest generation memory modules and 4 hot-swap 3.5" drive bays offers maximum storage capacity in a 1U form factor. Optional LCD front bezels are also available for customization requirements. Bulk package and quick release slide rails also available for HPC and datacenter use.

Manufacturer Part Number
CSE-815TQC-605CB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs
CSE-815TQC-R504WB:SuperChassis 815TQC-R504WB (black)
Form Factor:1U Chassis optimized for WIO (W series) motherboards
Processor Support:Supports dual, single Intel® / AMD processors
 
Dimensions
Height: 1.7" (43mm)
Width: 17.2" (437mm)
Depth: 25.6" (650mm)
Gross Weight: 36 lb (16.33 kg)
Packaging: 23.5'' (W) x 8.5''(H) 33.7'' (L)
Available Color: black
 
Expansion Slots
•2 full-height & full-length expansion slot(s)
•1 low-profile expansion slot(s)
 
Drive Bays
Internal Bay:
• 4x 3.5" hot-swap SAS/SATA
• SAS or enterprise SATA HDD only recommended
 
Backplane
•1U SAS/SATA Backplane with SES2 support
• SAS3 12Gb/s support
 
Front Panel
Buttons:
• Power On/Off button
• System Reset Button
• Unit Identification (UID) button

LEDs:
• 2 Network Activity LEDs
• Fan Fail/System Over Heat LED
• HDD activity LED
• Power Status LED
• Unit Identification (UID) LED

Motherboard(s) for CSE-815TQC-R504WB

System Cooling:Fans: 3x 40x56mm counter-rotation PWM fan

Operating Environment (System)
Operating Temperature Range:5°C ~ 35°C (41°F ~ 95°F)
Non-Operating Temperature Range:-40°C ~ 60°C (-40°F ~ 140°F)
Operating Relative Humidity Range:8% ~ 90% (non-condensing)
Non-Operating Relative Humidity Range:5% - 95% (non-condensing)