Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CSE-GS5A-753R: SuperChassis GS5A-753R
Form Factor: Mid-Tower chassis for motherboard support size of ATX 12" x 10" Micro ATX 9.6" x 9.6"
Processor Support: Supports dual, single Intel® / AMD processors
Dimensions:
- Height: 18.1" (460mm)
- Width: 7.9" (200mm)
- Depth: 19.4" (493mm)
- Gross Weight: 26 lb (11.8 kg)
- Packaging: 14.2'' (W) x 24.9''(H) x 24'' (D)
- Available Color: Black / Red
Expansion Slots: Up to Without Universal I/O (UIO) Card: 7 full-height & full-length expansion slot(s)
Drive Bays:
Internal:
- 6x 3.5" fixed drive bay
- 4x 2.5" fixed drive bay
Peripheral Drives: 2 standard 5.25" drive bay
Front Panel
Buttons:
- Power On/Off button
- System Reset Button
LEDs:
- HDD activity LED
- Power Status LED
System Cooling:
Fans:
- 2x 12cm front cooling fan
- 1x 12cm rear exhaust fan
Operating Environment (System):
- Operating Temperature Range: 5°C - 35°C (41°F - 95°F)
- Non-Operating Temperature Range: -40°C - 70°C (-40°F - 158°F)
- Operating Relative Humidity Range: 8% - 90% (non-condensing)
- Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)