Accessory: Flex Pedestal Mount

Manufacturer Part Number
7160-0756
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Placement:

Attaches to the back of the TabCruzer for Samsung Galaxy Tab Active Powered docking station using the VESA 75mm hole pattern, then attaching to the seat studs of most vehicles without drilling into the vehicle.

Tilt:

Yes - 4.0" of flexible arm

Weight:

2.20 lbs

Dimensions:

25.43" H x 2.5" W x 4.5" D

Features:

  • Use the Flexible Pedestal Mount when you need a consumer grade mounting solution
  • The Flexible Pedestal Mount attaches to the back of the TabCruzer for Samsung Galaxy Tab Active Powered Docking Station and then directly to most vehicle seat studs without drilling into the vehicle
  • The Flexible Pedestal Mount has a 4.0” of flexible arm to position the mount how you want it