Notebook Battery

Manufacturer Part Number
823F9
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs


Device Type:
Notebook battery
Battery: Long life - lithium ion 6-cell - 58 Wh
Batteries Qty: 1
Manufacturer Warranty: 3 years warranty

General


Device Type: Notebook battery

Battery


Type: Long life
Quantity: 1
Technology: 6-cell lithium ion
Capacity: 58 Wh