85 WHr 9-Cell Lithium-Ion Primary Battery

Highlights

  • 85 WHr capacity lets you work seamlessly while on the move
  • Offers reliable power for dependable performance

Compatibility

  • Dell Certified Parts undergo rigorous testing by qualified engineers to ensure compatibility and reliability in your Dell system
  • Our sustaining qualification process allows for testing and certifying the newest in technology on your Dell system

Quality

  • Dell uses only OEM grade quality components

Manufacturer Part Number
MM165
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs


Device Type: Notebook battery
Battery: Lithium ion 9-cell - 85 Wh
Battery Form Factor: Internal
Batteries Qty: 1

General


Device Type: Notebook battery
Battery Enclosure Type: Internal

Battery


Quantity: 1
Technology: 9-cell lithium ion
Capacity: 85 Wh