Notebook Battery

Power up your system for business trips and vacations with this 9-Cell Lithium-Ion Primary Battery from Dellâ„¢.With a capacity of 85 WHr this battery lets you work seamlessly when you are on the move. Lithium-Ion batteries are longer lived than conventional batteries and do not require replacement as often. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
312-0402
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs
Quick Specs

Product Description: Dell Primary Battery - notebook battery - Li-Ion - 85 Wh
Device Type: Notebook battery
Battery: Lithium ion 9-cell - 85 Wh
Batteries Qty: 1
Designed For: Precision Mobile Workstation M65, M65 ADVANCED

General

Device Type: Notebook battery

Battery

Quantity:
1
Technology: 9-cell lithium ion
Capacity: 85 Wh