Notebook Battery

Highlights

  • Powers up your system for business trips and vacations
  • Reliable power means dependable performance
  • Provides 85 WHr capacity
  • This product has been tested and validated on Dellâ„¢ systems to ensure it will work with your computer
  • Supported by Dell Technical Support when used with a Dell system
Overview

Power up your system for business trips and vacations with this 9-Cell Lithium-Ion Primary Battery from Dellâ„¢. With a capacity of 85 WHr this battery lets you work seamlessly when you are on the move. Lithium-Ion batteries are longer lived than conventional batteries and do not require replacement as often. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
312-0394
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs


Product Description: Dell - notebook battery - Li-Ion - 85 Wh
Device Type: Notebook battery
Localization: United States
Battery: Lithium ion 9-cell - 85 Wh
Batteries Qty: 1
Designed For: Latitude D820, D820 BURNER, D820 Essential Plus; Precision Mobile Workstation M65, M65 ADVANCED

General


Device Type: Notebook battery
Localization: United States

Battery


Quantity: 1
Technology: 9-cell lithium ion
Capacity: 85 Wh