Notebook Battery

Always on the go- No more worries about running out of battery power! You can power your Laptop with this 9-Cell Lithium-Ion Primary Battery from Dellâ„¢. With a capacity of up to 85 WHr, the battery lets you work seamlessly when you are on the move for business trips or vacations. This battery provides uninterrupted reliable performance you need to get the most out of your system. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
310-9123
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Device Type: Notebook battery
Localization: United States
Battery: Lithium ion 9-cell - 85 Wh
Battery Form Factor: Internal
Batteries Qty: 1
Designed For: Precision Mobile Workstation M4300

General

Device Type: Notebook battery
Battery Enclosure Type: Internal
Localization: United States

Battery

Quantity: 1
Technology: 9-cell lithium ion
Capacity: 85 Wh