Broadcom 5720 Dual-Port Gigabit Network Interface Card

The Broadcom 5720 Dual-Port Gigabit NIC from Dell™ is responsible for connecting your desktop and server to your network. It features dual triple-speed IEEE 802.3-compliant Media Access Controllers (MACs) with dual 10/100/1000 Ethernet transceivers (PHYs), PCI Express bus interface, and on-chip memory buffer in a single device. It's based on the Broadcom BCM5720 Controller.It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
430-4423
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

  • Device Type: Network adapter
  • Form Factor: Plug-in card
  • Interface (Bus) Type: PCI Express
  • PortsGigabit Ethernet x 2
  • Cabling TypeEthernet 10Base-T, Ethernet 100Base-TX, Ethernet 1000Base-T
  • Data Link Protocol: 10Mb LAN, 100Mb LAN, GigE
  • Data Transfer Rate1 Gbps
  • Processor1 x BCM5720 - Broadcom
  • Compliant StandardsIEEE 802.3
General
  • Device Type: Network adapter
  • Form Factor: Plug-in card
  • Interface (Bus) TypePCI Express
  • Networking
  • Ports: Gigabit Ethernet x 2
  • Connectivity Technology: Wired
  • Cabling Type: Ethernet 10Base-T, Ethernet 100Base-TX, Ethernet 1000Base-T
  • Data Link Protocol: 10Mb LAN, 100Mb LAN, GigE
  • Data Transfer Rate1 Gbps
  • Compliant Standards: IEEE 802.3
Processor / Memory
  • Processor1 x BCM5720 - Broadcom
Expansion / Connectivity
  • Interfaces: 2 x 1000Base-T - RJ-45