AC Adapter

The 130-Watt AC adapter from Dell is specially designed to meet the power needs of your Dell tablets. The adapter enables you to simultaneously operate your system and charge its battery from electrical power outlets. The new design of the adapter provides stylish and comfortable shape, intelligent cable management, easy ways to plug, and more. Packed with 130 Watts of power, this lightweight and easy-to-carry adapter proves to be an optimized portable power source wherever you are - at home, in office or on the road.

Manufacturer Part Number
492-11417
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs
Device Type: Power adapter - external
Power Capacity: 130 Watt

General
Device Type: Power adapter - external

Power Device
Power Capacity: 130 Watt

Miscellaneous
Cables Included: 1 x power cable - 2 m