Broadcom 57810 Dual Port 10Gb DA/SFP+ Convergence Network Adapter

The Broadcom 57810 Dual-Port Gigabit NIC from Dell™ is responsible for connecting your desktop and server to your network. The Broadcom 57810 Dual-Port 10Gb DA/SFP+ is Convergence Network Interface Card (C-NIC) that features Dual-Ports, on-chip TOE, iSCSI, FCoE(Post-RTS), PCI-SIG SR-IOV and DCB. It's based on the Broadcom BCM57810S Converged Controller.

Manufacturer Part Number
540-BBGS
EAN/UPC
5397063816989
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

  • Device Type: Network adapter
  • Form Factor: Plug-in card
  • Ports: 10Gb Ethernet SFP+ x 2
  • Data Link Protocol: 10 GigE
General
  • Device Type: Network adapter
  • Form Factor:  Plug-in card
Networking
  • Ports: 10Gb Ethernet SFP+ x 2
  • Connectivity Technology: Wired
  • Data Link Protocol: 10 GigE
Expansion / Connectivity
  • Interfaces: 2 x 10Gb Ethernet - SFP+