ProLite XB2483HSU-B2 Widescreen LCD Monitor

High-end 24” AMVA monitor featuring height adjustable stand

ProLite XB2483HSU-B2 - a 24” LED backlit LCD Screen featuring AMVA panel technology, guarantees accurate and consistent colour reproduction with wide viewing angles. Offering 24 bit ‘True Colour’ and great performance for displaying Black and White with the 3000:1 Native Contrast Ratio, means that the Prolite XB2483HSU-B2 will provide excellent performance for Photographic, Design and Web-design. The monitor features a height adjustable stand with PIVOT function making it also an excellent choice for Universities, Corporate and Financial Markets.

Manufacturer Part Number
XB2483HSU-B2
EAN/UPC
4948570114689
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DISPLAY CHARACTERISTICS
Diagonal 23.8"; 60.5cm
Panel AMVA LED-Backlit
Display area h x w 296.5 x 527 mm; 11.7" x 20.7"
Response time 4 ms
Static contrast 3 000 : 1 typical
Advanced contrast 12 000 000 : 1 ACR
Brightness 250 cd/m² typical
Viewing zone horizontal/vertical: 178°/ 178°; right/left: 89°/ 89°; up/down: 89°/ 89°
Display colour 24-bit, 16.7 million
Pixel pitch h x v 0.275 x 0.275 mm
Native resolution Full HD 1080p, 1920 x 1080 ( 2.1 megapixel)
Horizontal sync 30 - 80 KHz
Vertical sync 55 - 75 Hz
Synchronization Separate sync
Aspect ratio 16 : 9

INTERFACES / CONNECTORS / CONTROLLERS
Analog input connector VGA
Digital input connector DVI-D, HDMI
HDCP yes
Headphone connector Yes
Output connector headphone connector
USB hub UP 1 x USB 2.0 / DOWN 2 x USB 2.0

SPECIAL FEATURES
Apple - Mac All iiyama monitors are compatible with Apple-Macintosh computers.
Plug & Play VESA DDC2B™
Controls Via OSD in 11 languages (EN, DE, FR, ES, IT, PL, NL, Chinese, RU, JP, CZ) and 6 front controls (Power, Menu/ Select, Scroll up/ Volume, Scroll down/ ECO, Exit, Auto)
User controls auto adjust, luminance (brightness, contrast), geometry (H. position, V. position, clock, phase), colour, OSD (H. position, V. position, timeout), language, recall, miscellaneous (sharpness, DDC/CI, display information, ACR, display mode, OD, opening logo), input select, audio adjust (volume, mute, HDMI audio)
Speakers 2 x 2 W (Stereo)
Anti-theft-device Kensington-lock™ prepared
Certificates TCO, CE, TÜV-GS, VCCI-B, PSE, CU
Height adjustable stand Yes
Height adjustment 130 mm
Rotation (pivot function) 90°
Swivel Stand 90°; 45° left; 45° right
Tilt angle 22° up; 5° down
VESA mounting 100 x 100 mm
Colour Black

ACCESORIES
Driver Windows 95 / 98 / 2000 / ME / XP / Vista / 7 / 8/ 10
Included accessories power cable, DVI-D cable, USB cable, audio cable, stand, quick start guide, safety guide

POWER MANAGEMENT
Power usage 26 W typical; max. 0.5 W in Power management mode
Power management VESA DPMS, ENERGY STAR®

EU ENERGY EFFICIENCY LABEL
Energy efficiency class B

DIMENSIONS / WEIGHT
Dimensions w x h x d 552.5 x 381 (511) x 230 mm
Weight 5.6 kg