Hardware compatibility
Works with HP notebook/tablet with USB-C™ connector with max 5V/3A DC input.
Project your notebook or tablet’s high-definition video and audio content to an external display, TV, or projector with the HP USB-C™ to HDMI Adapter.
Features
One-cable setup
Connect the adapter to your tablet or notebook’s USB-C™ port and broadcast to a monitor, projector or TV through the HDMI port.
Ready to goPack the small adapter with you for quick connections wherever you work.
Note:
Box contents
What's in the box: Adapter
Weights
Weight: 0.12 kg
Package weight: 0.16 kg
Dimensions
Minimum dimensions (W x D x H): 279 x 190 x 25 mm
Package dimensions (W x D x H): 279 x 240 x 30 mm
Warranty
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)