Bullet Network Camera

VIVOTEK's IB9371-EHT is the brand-new professional H.265 high-efficiency outdoor bullet network camera, offering 30 fps @ 3-Megapixel with outstanding image quality. Employing H.265 technology enables the camera to provide higher and more efficient image compression rates than previous H.264 systems. In addition, VIVOTEK's sophisticated Smart Stream II Technology enables the camera to optimize resolution for a desired object or area and therefore to maximize efficiency of bandwidth usage. Combining both H.265 and Smart Stream II, the IB9371-EHT can reduce bandwidth and storage consumption up to 80%* while maintaining image quality with the high standard.

As professional day/night cameras, the IB9371-EHT is also equipped with WDR Pro and SNV, empowering users to enjoy superb image-detail in any lighting condition. Additionally, IP66-rated housing ensures the ability of these advanced cameras to withstand rain and dust, thus guaranteeing smooth operation even under a multitude of harsh weather conditions. The cameras’ IK10-rated housing can also provide protection against acts of vandalism and other impacts. Finally, a wide operating temperature range further enhances the performance and reliability of the IB9371-EHT in both extremely cold and warm weather, even while using PoE.

Manufacturer Part Number
IB9371-EHT
EAN/UPC
4712123673042
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model : IB9371-EHT: Remote Focus, Extreme Weather
System Information :
CPU : Multimedia SoC (System-on-Chip)
Flash : 128MB
RAM : 512MB

Camera Features :

Image Sensor : 1/2.8" Progressive CMOS
Maximum Resolution : 2048x1536 (3MP)
Lens Type : Vari-Focal
Focal Length : f = 3 ~ 9 mm
Aperture : F1.2 ~ F2.3
Auto-iris : P-iris
Field of View : 39° ~ 82° (Horizontal)
29° ~ 60° (Vertical)
49° ~ 108 (Diagonal)
Shutter Time : 1/5 sec. to 1/16,000 sec.
WDR Technology : WDR Pro
Day/Night : Removable IR-cut filter for day & night function
Minimum Illumination : 0.01 Lux @ F1.2 (Color)
0.001 Lux @ F1.2 (B/W)
Pan/Tilt/Zoom Functionalities : ePTZ:
48x digital zoom (4x on IE plug-in, 12x built in)
IR Illuminators : 30 meters
On-board Storage : Slot type: SD/SDHC/SDXC card slot
Seamless Recording

Video :
Compression : H.265 & H.264 & MJPEG
Maximum
Frame Rate : H.265 & H.264:
30fps@ 2048x1536
MJPEG:
15fps@ 2048x1536

Maximum Streams : 3 simultaneous streams
S/N Ratio : 60 dB
Dynamic Range : 100 dB
Video Streaming : Adjustable resolution, quality and bitrate
Smart Stream II
Image Settings : Time stamp, text overlay, flip & mirror
Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks
Scheduled profile settings, 3DNR, video rotation, defog

Audio :
Audio Capability : Two-Way Audio (full duplex)
Compression : G711, G726
Interface : External microphone input
Audio output

Network :
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS
Interface : 10 Base-T/100 BaseTX Ethernet (RJ-45)
*It is highly recommended to use standard CAT5e & CAT6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specifications available at www.onvif.org

Intelligent Video :
Video Motion Detection : Five-window video motion detection
VCA* : Line crossing detection, field detection, loitering detection

Alarm and Event :
Alarm Triggers : Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events : Event notification using digital output, HTTP, SMTP, FTP and NAS server, SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card

General :
Smart Focus System : Remote Focus
Connectors : RJ-45 cable connector for Network/PoE connection
Audio input
Audio output
DC 12V power input
Digital input*1
Digital output*1
LED Indicator : System power and status indicator
Power Input : 12V DC
IEEE 802.3at PoE Class 4
Power Consumption : Max. 23.6 W (Heater on)
Dimensions : Ø 88 x 293 mm
Weight : 1193 g
Casing : Weather-proof IP66-rated housing
Vandal-proof IK10-rated metal housing
Safety Certifications : CE, LVD, FCC Class A, VCCI, C-Tick, UL
Operating Temperature : Starting Temperature: -40°C ~ 50°C (-40°F ~ 122°F)
Working Temperature: -50°C ~ 50°C (-58°F ~ 122°F)
Humidity : 90%
Warranty : 36 months

System Requirements :
Operating System : Microsoft Windows 8/7/Vista/XP/2000
Web Browser : Mozilla Firefox 7~10 (streaming only)
Internet Explorer 7/8/9/10/11
Other Players : VLC: 1.1.11 or above
Quicktime: 7 or above

Included Accessories :
CD : User's manual, quick installation guide, Installation Wizard 2, VAST
Others : Quick installation guide, sun shield, wall mount bracket, alignment sticker, desiccant bag, waterproof connector, screw pack