LightStream PJD7828HDL DLP Projector

The ViewSonic LightStream™ PJD7828HDL 1080p projector features 3,200 lumens, Full HD 1920 x 1080 native resolution, an intuitive, user-friendly design and a sleek white chassis. Exclusive SuperColor™ technology offers a 6-Segment Color Wheel - 15%+ color brightness, for true-to-life image projection, while SonicExpert™, ViewSonic’s proprietary sound enhancement technology, powers a 10W cube speaker to deliver incredibly clear and audible sound. PortAll™ - a neatly designed enclosed HDMI/MHL connection compartment, supports wireless HDMI dongles or MHL connectors, while a cable management hood eliminates unsightly cable clutter. With shorter throw ratio, 1.3x optical zoom, smart design, and extensive connectivity, the PJD7828HDL provides flexible and quick set-up. The PJD7828HDL is the ideal projector for both high definition presentations and vibrant multimedia entertainment. 

Manufacturer Part Number
PJD7828HDL
EAN/UPC
0766907814316,766907814316
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DISPLAY

DISPLAY: 1920 x 1080
Brightness: 3,200lm
Contrast Ratio: 22,000 :1
Lamp Life: 4000hrs / 10000hrs
Throw Ratio: 1.15~1.5
Optical Zoom: 1.3x
Screen Size: 30"~300"
Projection Offset: 110%%±5%
Display Colours: 1.07 Billion Colors
Keystone: +/- 40° (Vertical)
Noise min (Normal / Eco): 35dBdB / 30dBdB
Speaker: 10W Cube
Digital Zoom: 0.8x~2.0x

CONNECTOR INPUT

HDMI: 1
VGA-in: 1
Component: shared with VGA-in
S-Video: 1
Composite: 1
Audio: 1
USB Type A: 1 (5V/2A)
Mini USB: 1
Microphone in (3.5mm): share with audio in 2
Micro USB cable: 1 (5V/2A)

CONNECTOR OUTPUT

Audio:1
RGB: 1

CONNECTOR

Control: RS232 (9 pin) x 1 ;

SUPPLIED ACCESSORIES

Power cord: 1
VGA cable: 1
Remote Control (with batteries): 1
Cable cover: 1
Quick Start Guide & CD: 1

POWER

Power: 100~240Vac 50/60Hz
Consumption: 330W (Max.)

DIMENSIONS (WxHxD)

Physical: 316 mm(W) x 228 mm(D) x 103.7 mm(H) , 12.44” (W) x 8.98 ” (D) x 4.08” (H)

WEIGHT

Net: 2.4 kg (5.29 lb)